Connor-Winfield Corporation (The) Oscillators DOCAT020F-010.0M

Description
10MHz OCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
10MHz OCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CW920TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW920TR-ND
Oscillators CW920TR-ND
10MHz OCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead

10MHz OCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillators DOCAT020F-010.0M
XTAL OSC OCXO 10.0000MHZ LVCMOS

XTAL OSC OCXO 10.0000MHZ LVCMOS

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number CW920TR-ND DOCAT020F-010.0M
Product Name Oscillators Oscillators
Oscillator Type OCXO OCXO; OCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA110M000CAGR - Richardson RFPD
Specs
Frequency 110 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details