Connor-Winfield Corporation (The) Oscillators DOC020V-020.0M

Description
20MHz VCOCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
20MHz VCOCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CW727-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW727-2-ND
Oscillators CW727-2-ND
20MHz VCOCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead

20MHz VCOCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1341339-DOC020V-020.0M - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1341339-DOC020V-020.0M
Crystals, Oscillators, Resonators - Oscillators 1341339-DOC020V-020.0M
Win Source Part Number: 1341339-DOC020V-020. 0M Category: Crystals, Oscillators, Resonators - Oscillators Series: DOC Type: VCOCXO Package: Tape & Reel Size / Dimension: 0.555" L x 0.358" W (14.10mm x 9.10mm) Height - Seated (Max): 0.307" (7.80mm) Standard Package: 50 Frequency: 20 MHz Output: LVCMOS Frequency Stability: ±20ppb Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield Product Status: Obsolete

Win Source Part Number: 1341339-DOC020V-020.0M
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DOC
Type: VCOCXO
Package: Tape & Reel
Size / Dimension: 0.555" L x 0.358" W (14.10mm x 9.10mm)
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 50
Frequency: 20 MHz
Output: LVCMOS
Frequency Stability: ±20ppb
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Connor Winfield
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number CW727-2-ND 1341339-DOC020V-020.0M
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Package / Form Factor Surface Mount; 6-SMD, No Lead 6-SMD, No Lead
Features / Standards Lead-Free
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.3 Volts 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BMTG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - 50-ECS-2016MV-270-BN-TRCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details