GPS IC 700MHz 1 Output 42-SMD Module
IC GPS BASED TIMING MOD (TCXO)
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 222-CW25-GDO-DK2-100.0M-ND | CW25-GDO-DK2-100.0M |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | CMOS; LVPECL; LVDS | |
| Package Type | Surface Mount; 42-SMD Module | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts |