Connor-Winfield Corporation (The) Crystals CS-023-114.285M

Description
114.285MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
114.285MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CW647TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CW647TR-ND
Crystals CW647TR-ND
114.285MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

114.285MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - CW647CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CW647CT-ND
Crystals CW647CT-ND
114.285MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

114.285MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - CW647DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CW647DKR-ND
Crystals CW647DKR-ND
114.285MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

114.285MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Connor Winfield Category: Crystals, Oscillators, Resonators- Crystals Series: CS-023 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 114.285 MHz Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF

Manufacturer: Connor Winfield
Category: Crystals, Oscillators, Resonators- Crystals
Series: CS-023
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 114.285 MHz
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF

Buy Now Datasheet
CRYSTAL 114.2850MHZ 18PF SMD

CRYSTAL 114.2850MHZ 18PF SMD

Supplier's Site
CRYSTAL 114.2850MHZ 18PF SMD

CRYSTAL 114.2850MHZ 18PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals Crystals
Product Number CW647TR-ND CS-023-114.285M CS-023-114.285M
Product Name Crystals Crystals, Oscillators, Resonators- Crystals Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-480-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1349384-531BB300M000DG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 300 MHz
View Details
2 suppliers
Crystal Oscillators - 7675339 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details