Connective Peripherals Pte. Ltd. USB Cables MB-A-1M-BK

Description
USB 2.0 Cable A Male to B Male 3.28' (1.00m)
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to B Male 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 3477-MB-A-1M-BK-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to B Male 3.28' (1.00m)

USB 2.0 Cable A Male to B Male 3.28' (1.00m)

Buy Now Datasheet
Usb Cable, 2.0 A PlugMicro B Plug, 1M Rohs Compliant Connective Peripherals - 29AK0742 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A PlugMicro B Plug, 1M Rohs Compliant Connective Peripherals
29AK0742
Usb Cable, 2.0 A PlugMicro B Plug, 1M Rohs Compliant Connective Peripherals 29AK0742
USB CABLE, 2.0 A PLUG- MICRO B PLUG, 1M ROHS COMPLIANT: YES

USB CABLE, 2.0 A PLUG- MICRO B PLUG, 1M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3477-MB-A-1M-BK-ND 29AK0742
Product Name USB Cables Usb Cable, 2.0 A PlugMicro B Plug, 1M Rohs Compliant Connective Peripherals
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details