Connecticut Electric, Inc. Molded Case Circuit Breaker UBIZ0220

Description
CIRCUIT BREAKER, MOLDED CASE, THIN SERIES, AIC RATING 10KA@240V, AMPERAGE 20, PLUG-IN CONNECTION, LI - LONG-TIME AND INSTANTANEOUS FUNCTION, 1 PHASE, 2 POLES, THERMAL MAGNETIC PROTECTION, 240 VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, MOLDED CASE, THIN SERIES, AIC RATING 10KA@240V, AMPERAGE 20, PLUG-IN CONNECTION, LI - LONG-TIME AND INSTANTANEOUS FUNCTION, 1 PHASE, 2 POLES, THERMAL MAGNETIC PROTECTION, 240 VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 198956874 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
198956874
Molded Case Circuit Breaker 198956874
CIRCUIT BREAKER, MOLDED CASE, THIN SERIES, AIC RATING 10KA@240V, AMPERAGE 20, PLUG-IN CONNECTION, LI - LONG-TIME AND INSTANTANEOUS FUNCTION, 1 PHASE, 2 POLES, THERMAL MAGNETIC PROTECTION, 240 VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MOLDED CASE, THIN SERIES, AIC RATING 10KA@240V, AMPERAGE 20, PLUG-IN CONNECTION, LI - LONG-TIME AND INSTANTANEOUS FUNCTION, 1 PHASE, 2 POLES, THERMAL MAGNETIC PROTECTION, 240 VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 198956874
Product Name Molded Case Circuit Breaker
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - A-0708U -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 16 amps
View Details
Electronic circuit breaker - 787-1662/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers