Congatec GmbH Antennas 10000182

Description
Antennas LTE SMA Antenna, 5 DBI, omnidirectional with flexible joint black
Description
Antennas LTE SMA Antenna, 5 DBI, omnidirectional with flexible joint black

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
10000182
Antennas 10000182
Antennas LTE SMA Antenna, 5 DBI, omnidirectional with flexible joint black

Antennas LTE SMA Antenna, 5 DBI, omnidirectional with flexible joint black

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number 10000182
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-102TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Telemetry Antennas - 1248670 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details