Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3476W20-16S

Description
AE7 16C 16#16 SKT PLUG
Request a Quote Datasheet
Description
AE7 16C 16#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 16C 16#16 SKT PLUG

AE7 16C 16#16 SKT PLUG

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3476W20-16S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3476W20-16S
MIL Spec Connector - MIL-C-26482 II MS3476W20-16S
Straight Plug

Straight Plug

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
MS3476W20-16S
Unspecified Connectors MS3476W20-16S
AE7 16C 16#16 SKT PLUG

AE7 16C 16#16 SKT PLUG

Buy Now
Circular Conn, Plug, 20-16, Cable; Military Specification Aero Electric - 80P6509 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-16, Cable; Military Specification Aero Electric
80P6509
Circular Conn, Plug, 20-16, Cable; Military Specification Aero Electric 80P6509
CIRCULAR CONN, PLUG, 20-16, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-16, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3476W20-16S MS3476W20-16S MS3476W20-16S 80P6509
Product Name MIL Spec Connector - MIL-C-26482 II Unspecified Connectors Circular Conn, Plug, 20-16, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-1802-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers