Aero-Electric Connector, Inc.
Ae7 18C 18#20 Pin Plug Aero Electric
MS3476W14-18PZ-LC
Description
AE7 18C 18#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 18C 18#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 18C 18#20 Pin Plug Aero Electric
32AH4019
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3476W14-18PZ-LC |
32AH4019 |
|
Product Name
|
|
Ae7 18C 18#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Beckhoff Automation LLC
ZS2030-4812 | M12, T splitter, 1 x M12, plug, straight, male, L-coded – 2 x M12, socket, straight, female, L-coded, pin assignment 1:1
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details