Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3476W10-6S

Description
AE7 6C 6#20 SKT PLUG
Request a Quote Datasheet
Description
AE7 6C 6#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 6C 6#20 SKT PLUG

AE7 6C 6#20 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3476W10-6S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3476W10-6S
Connectors Mil-Qualified, Circular Body, All MS3476W10-6S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3476W10-6S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3476W10-6S
MIL Spec Connector - MIL-C-26482 II MS3476W10-6S
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 10-6, Cable; Military Specification Aero Electric - 98Y5308 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10-6, Cable; Military Specification Aero Electric
98Y5308
Circular Conn, Plug, 10-6, Cable; Military Specification Aero Electric 98Y5308
CIRCULAR CONN, PLUG, 10-6, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 10-6, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Conn Mil-Dtl-26482 Circ Skt 6 Pos Crmp St Cbl Mnt 6Term Rohs Compliant Conesys - 79AH4754 - Newark, An Avnet Company
Chicago, IL, United States
Conn Mil-Dtl-26482 Circ Skt 6 Pos Crmp St Cbl Mnt 6Term Rohs Compliant Conesys
79AH4754
Conn Mil-Dtl-26482 Circ Skt 6 Pos Crmp St Cbl Mnt 6Term Rohs Compliant Conesys 79AH4754
CONN MIL-DTL-26482 CIRC SKT 6 POS CRMP ST CBL MNT 6TERM ROHS COMPLIANT: NO

CONN MIL-DTL-26482 CIRC SKT 6 POS CRMP ST CBL MNT 6TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3476W10-6S MS3476W10-6S MS3476W10-6S 98Y5308 79AH4754
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Circular Conn, Plug, 10-6, Cable; Military Specification Aero Electric Conn Mil-Dtl-26482 Circ Skt 6 Pos Crmp St Cbl Mnt 6Term Rohs Compliant Conesys
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details