Aero-Electric Connector, Inc.
Ae7 61C 61#20 Pin Plug Aero Electric
MS3476L24-61PX-LC
Description
AE7 61C 61#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 61C 61#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 61C 61#20 Pin Plug Aero Electric
32AH3989
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3476L24-61PX-LC |
32AH3989 |
|
Product Name
|
|
Ae7 61C 61#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details