Aero-Electric Connector, Inc.
Ae7 61C 61#20 Pin Plug Aero Electric
MS3476L24-61PW-LC
Description
AE7 61C 61#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 61C 61#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 61C 61#20 Pin Plug Aero Electric
32AH3988
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3476L24-61PW-LC |
32AH3988 |
|
Product Name
|
|
Ae7 61C 61#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers