Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3476L22-55P

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3476L22-55P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3476L22-55P
MIL Spec Connector - MIL-C-26482 II MS3476L22-55P
Straight Plug

Straight Plug

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3476L22-55P
MIL Spec Connector - MIL-C-26482 II MS3476L22-55P
Straight Plug

Straight Plug

Buy Now
AE7 55C 55#20 PIN PLUG

AE7 55C 55#20 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3476L22-55P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3476L22-55P
Connectors Mil-Qualified, Circular Body, All MS3476L22-55P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Plug, 22-55, Cable; Military Specification Aero Electric - 44X4531 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 22-55, Cable; Military Specification Aero Electric
44X4531
Circular Conn, Plug, 22-55, Cable; Military Specification Aero Electric 44X4531
CIRCULAR CONN, PLUG, 22-55, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 22-55, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Connector Aero Electric - 01AK3671 - Newark, An Avnet Company
Chicago, IL, United States
Connector Aero Electric
01AK3671
Connector Aero Electric 01AK3671
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3476L22-55P Conesys Aero-Electric MS3476L22-55P MS3476L22-55P 44X4531 01AK3671
Product Name MIL Spec Connector - MIL-C-26482 II Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 22-55, Cable; Military Specification Aero Electric Connector Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-6482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers
50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-3247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers