Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3476L14-12P

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3476L14-12P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3476L14-12P
MIL Spec Connector - MIL-C-26482 II MS3476L14-12P
Straight Plug

Straight Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3476L14-12P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3476L14-12P
Connectors Mil-Qualified, Circular Body, All MS3476L14-12P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
AE7 12C 8#20 4#16 PIN PLUG

AE7 12C 8#20 4#16 PIN PLUG

Buy Now
Circular Conn, Plug, 14-12, Cable; Military Specification Aero Electric - 98Y5286 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14-12, Cable; Military Specification Aero Electric
98Y5286
Circular Conn, Plug, 14-12, Cable; Military Specification Aero Electric 98Y5286
CIRCULAR CONN, PLUG, 14-12, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 14-12, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3476L14-12P MS3476L14-12P Conesys Aero-Electric MS3476L14-12P 98Y5286
Product Name MIL Spec Connector - MIL-C-26482 II Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 14-12, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connectors - 1886582 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details