Aero-Electric Connector, Inc.
Unspecified Connectors
MS3476L12-8PY-LC
Description
AE7 8C 8#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 8C 8#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 8C 8#20 Pin Plug Aero Electric
32AH3854
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3476L12-8PY-LC |
Conesys Aero-Electric MS3476L12-8PY-LC |
32AH3854 |
|
Product Name
|
Unspecified Connectors |
|
Ae7 8C 8#20 Pin Plug Aero Electric |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers