Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3475W8-98P

Description
RFI Grounding Plug
Request a Quote Datasheet
Description
RFI Grounding Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3475W8-98P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3475W8-98P
MIL Spec Connector - MIL-C-26482 II MS3475W8-98P
RFI Grounding Plug

RFI Grounding Plug

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3475W8-98P
MIL Spec Connector - MIL-C-26482 II MS3475W8-98P
RFI Grounding Plug

RFI Grounding Plug

Buy Now
AE7 3C 3#20 PIN PLUG

AE7 3C 3#20 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3475W8-98P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3475W8-98P
Connectors Mil-Qualified, Circular Body, All MS3475W8-98P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric - 80P6449 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric
80P6449
Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric 80P6449
CIRCULAR CONN, PLUG, 8-98, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, PLUG, 8-98, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3475W8-98P Conesys Aero-Electric MS3475W8-98P MS3475W8-98P 80P6449
Product Name MIL Spec Connector - MIL-C-26482 II Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers