Aero-Electric Connector, Inc.
Ae7 21C 21#16 Pin Plug Aero Electric
MS3475W22-21PY-LC
Description
AE7 21C 21#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 21C 21#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 21C 21#16 Pin Plug Aero Electric
32AH3742
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3475W22-21PY-LC |
32AH3742 |
|
Product Name
|
|
Ae7 21C 21#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers