Aero-Electric Connector, Inc.
Unspecified Connectors
MS3475W16-8PW-LC
Description
AE7 8C 8#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 8C 8#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 8C 8#16 Pin Plug Aero Electric
32AH3654
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3475W16-8PW-LC |
Conesys Aero-Electric MS3475W16-8PW-LC |
32AH3654 |
|
Product Name
|
Unspecified Connectors |
|
Ae7 8C 8#16 Pin Plug Aero Electric |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers