Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3475W16-26P

Description
RFI Grounding Plug
Request a Quote Datasheet
Description
RFI Grounding Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3475W16-26P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3475W16-26P
MIL Spec Connector - MIL-C-26482 II MS3475W16-26P
RFI Grounding Plug

RFI Grounding Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3475W16-26P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3475W16-26P
Connectors Mil-Qualified, Circular Body, All MS3475W16-26P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
AE7 26C 26#20 PIN PLUG

AE7 26C 26#20 PIN PLUG

Buy Now
Circular Conn, Plug, 16-26, Cable; Military Specification Aero Electric - 80P6416 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16-26, Cable; Military Specification Aero Electric
80P6416
Circular Conn, Plug, 16-26, Cable; Military Specification Aero Electric 80P6416
CIRCULAR CONN, PLUG, 16-26, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 16-26, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3475W16-26P MS3475W16-26P Conesys Aero-Electric MS3475W16-26P 80P6416
Product Name MIL Spec Connector - MIL-C-26482 II Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 16-26, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2000-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers