Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3475W14-4S

Description
AE7 4C 4#12 SKT PLUG
Request a Quote Datasheet
Description
AE7 4C 4#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 4C 4#12 SKT PLUG

AE7 4C 4#12 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3475W14-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3475W14-4S
Connectors Mil-Qualified, Circular Body, All MS3475W14-4S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3475W14-4S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3475W14-4S
MIL Spec Connector - MIL-C-26482 II MS3475W14-4S
RFI Grounding Plug

RFI Grounding Plug

Buy Now
Circular Conn, Plug, 14-4, Cable; Military Specification Aero Electric - 98Y5274 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14-4, Cable; Military Specification Aero Electric
98Y5274
Circular Conn, Plug, 14-4, Cable; Military Specification Aero Electric 98Y5274
CIRCULAR CONN, PLUG, 14-4, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug with RFI Grounding; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 14-4, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug with RFI Grounding; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3475W14-4S MS3475W14-4S MS3475W14-4S 98Y5274
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Circular Conn, Plug, 14-4, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details