RFI Grounding Plug
AE7 4C 4#12 PIN PLUG
Win Source Part Number: 1382958-MS3475W14-4P
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-26482 Series II
Number of Positions: 4
Color: Olive Drab
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Box
Shielding: Shielded
Orientation: N (Normal)
Shell Size - Insert: 14-4
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 200°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
HTSUS: 8536.69.4020
Mfr: Conesys
Base Product Number: MS3475W14
RoHS Status: RoHS non-compliant
Primary Material: Metal
Standard Package: 1 pcs
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl
CIRCULAR CONN, PLUG, 14-4, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3475W14-4P | Conesys Aero-Electric MS3475W14-4P | 1382958-MS3475W14-4P | MS3475W14-4P | 98Y5273 |
| Product Name | MIL Spec Connector - MIL-C-26482 II | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Circular Conn, Plug, 14-4, Cable; Military Specification Aero Electric | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Gender | Male / Plug | ||||
| Termination | Crimp |