Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3475W12-8P

Description
AE7 8C 8#20 PIN PLUG
Request a Quote Datasheet
Description
AE7 8C 8#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 8C 8#20 PIN PLUG

AE7 8C 8#20 PIN PLUG

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3475W12-8P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3475W12-8P
MIL Spec Connector - MIL-C-26482 II MS3475W12-8P
RFI Grounding Plug

RFI Grounding Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3475W12-8P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3475W12-8P
Connectors Mil-Qualified, Circular Body, All MS3475W12-8P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Plug, 12-8, Cable; Military Specification Aero Electric - 80P6402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12-8, Cable; Military Specification Aero Electric
80P6402
Circular Conn, Plug, 12-8, Cable; Military Specification Aero Electric 80P6402
CIRCULAR CONN, PLUG, 12-8, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, PLUG, 12-8, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3475W12-8P MS3475W12-8P MS3475W12-8P 80P6402
Product Name MIL Spec Connector - MIL-C-26482 II Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 12-8, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details