Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3475L8-98P

Description
RFI Grounding Plug
Request a Quote Datasheet
Description
RFI Grounding Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3475L8-98P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3475L8-98P
MIL Spec Connector - MIL-C-26482 II MS3475L8-98P
RFI Grounding Plug

RFI Grounding Plug

Buy Now
AE7 3C 3#20 PIN PLUG

AE7 3C 3#20 PIN PLUG

Buy Now
Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric - 80P6395 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric
80P6395
Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric 80P6395
CIRCULAR CONN, PLUG, 8-98, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, PLUG, 8-98, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3475L8-98P Conesys Aero-Electric MS3475L8-98P 80P6395
Product Name MIL Spec Connector - MIL-C-26482 II Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers