Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3475L8-33P

Description
AE7 3C 3#20 PIN PLUG
Request a Quote Datasheet
Description
AE7 3C 3#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 3C 3#20 PIN PLUG

AE7 3C 3#20 PIN PLUG

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3475L8-33P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3475L8-33P
MIL Spec Connector - MIL-C-26482 II MS3475L8-33P
RFI Grounding Plug

RFI Grounding Plug

Buy Now
Circular Conn, Plug, 8-33, Cable; Military Specification Aero Electric - 80P6393 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-33, Cable; Military Specification Aero Electric
80P6393
Circular Conn, Plug, 8-33, Cable; Military Specification Aero Electric 80P6393
CIRCULAR CONN, PLUG, 8-33, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:33Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, PLUG, 8-33, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:33Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3475L8-33P MS3475L8-33P 80P6393
Product Name MIL Spec Connector - MIL-C-26482 II Circular Conn, Plug, 8-33, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details