Aero-Electric Connector, Inc.
Ae7 3C 3#20 Pin Plug Aero Electric
MS3475L8-33P-LC
Description
AE7 3C 3#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 3C 3#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 3C 3#20 Pin Plug Aero Electric
32AH3618
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3475L8-33P-LC |
32AH3618 |
|
Product Name
|
|
Ae7 3C 3#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers