MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl
AE7 61C 61#20 SKT PLUG
RFI Grounding Plug
AE7 61C 61#20 SKT PLUG
Win Source Part Number: 1382957-MS3475L24-61
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-26482 Series II
Number of Positions: 61 (Power)
Color: Silver
Features: Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Box
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Industrial, Military
Orientation: W
Shell Size - Insert: 24-61
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Electroless Nickel
Fake Threat In the Open Market: 54 pct.
HTSUS: 8536.69.4020
Mfr: Conesys
Base Product Number: MS3475L24
Primary Material: Metal
ECCN: EAR99
Standard Package: 1 pcs
| Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3475L24-61SW | Conesys Aero-Electric MS3475L24-61SW | MS3475L24-61SW | 1382957-MS3475L24-61SW |
| Product Name | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-C-26482 II | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector |