Aero-Electric Connector, Inc.
Ae7 41C 41#20 Pin Plug Aero Electric
MS3475L20-41PX-LC
Description
AE7 41C 41#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 41C 41#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 41C 41#20 Pin Plug Aero Electric
32AH3552
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3475L20-41PX-LC |
32AH3552 |
|
Product Name
|
|
Ae7 41C 41#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details