Aero-Electric Connector, Inc.
Unspecified Connectors
MS3474W24-31P-LC
Description
AE7 31C 31#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 31C 31#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 31C 31#16 Pin Recp Aero Electric
32AH3338
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3474W24-31P-LC |
Conesys Aero-Electric MS3474W24-31P-LC |
32AH3338 |
|
Product Name
|
Unspecified Connectors |
|
Ae7 31C 31#16 Pin Recp Aero Electric |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details