Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3474W18-8S

Description
Jam Nut Receptacle
Request a Quote Datasheet
Description
Jam Nut Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3474W18-8S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3474W18-8S
MIL Spec Connector - MIL-C-26482 II MS3474W18-8S
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
MS3474W18-8S
Unspecified Connectors MS3474W18-8S
AE7 8C 8#12 SKT RECP

AE7 8C 8#12 SKT RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3474W18-8S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3474W18-8S
Connectors Mil-Qualified, Circular Body, All MS3474W18-8S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
AE7 8C 8#12 SKT RECP

AE7 8C 8#12 SKT RECP

Buy Now
Circular Conn, Rcpt, 18-8, Jam Nut; Military Specification Aero Electric - 44X4521 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-8, Jam Nut; Military Specification Aero Electric
44X4521
Circular Conn, Rcpt, 18-8, Jam Nut; Military Specification Aero Electric 44X4521
CIRCULAR CONN, RCPT, 18-8, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-8, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3474W18-8S MS3474W18-8S MS3474W18-8S Conesys Aero-Electric MS3474W18-8S 44X4521
Product Name MIL Spec Connector - MIL-C-26482 II Unspecified Connectors Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 18-8, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 97B1147 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details