Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3474W14-15S

Description
AE7 15C 14#20 1#16 SKT RECP
Request a Quote Datasheet
Description
AE7 15C 14#20 1#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 15C 14#20 1#16 SKT RECP

AE7 15C 14#20 1#16 SKT RECP

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3474W14-15S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3474W14-15S
MIL Spec Connector - MIL-C-26482 II MS3474W14-15S
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3474W14-15S
MIL Spec Connector - MIL-DTL 5015, I MS3474W14-15S
AE7 15C 14#20 1#16 SKT RECP

AE7 15C 14#20 1#16 SKT RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3474W14-15S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3474W14-15S
Connectors Mil-Qualified, Circular Body, All MS3474W14-15S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Rcpt, 14-15, Jam Nut; Military Specification Aero Electric - 80P6289 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-15, Jam Nut; Military Specification Aero Electric
80P6289
Circular Conn, Rcpt, 14-15, Jam Nut; Military Specification Aero Electric 80P6289
CIRCULAR CONN, RCPT, 14-15, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 14-15, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3474W14-15S MS3474W14-15S MS3474W14-15S MS3474W14-15S 80P6289
Product Name MIL Spec Connector - MIL-C-26482 II MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 14-15, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details