Aero-Electric Connector, Inc.
Ae7 8C 8#20 Pin Recp Aero Electric
MS3474W12-8PW-LC
Description
AE7 8C 8#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 8C 8#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 8C 8#20 Pin Recp Aero Electric
01AK3555
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3474W12-8PW-LC |
01AK3555 |
|
Product Name
|
|
Ae7 8C 8#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details