Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3474L24-61P

Description
AE7 61C 61#20 PIN RECP
Request a Quote Datasheet
Description
AE7 61C 61#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 61C 61#20 PIN RECP

AE7 61C 61#20 PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3474L24-61P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3474L24-61P
Connectors Mil-Qualified, Circular Body, All MS3474L24-61P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3474L24-61P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3474L24-61P
MIL Spec Connector - MIL-C-26482 II MS3474L24-61P
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3474L24-61P
MIL Spec Connector - MIL-DTL 5015, I MS3474L24-61P
AE7 61C 61#20 PIN RECP

AE7 61C 61#20 PIN RECP

Buy Now
Circular Conn, Rcpt, 24-61, Jam Nut; Military Specification Aero Electric - 80P6276 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-61, Jam Nut; Military Specification Aero Electric
80P6276
Circular Conn, Rcpt, 24-61, Jam Nut; Military Specification Aero Electric 80P6276
CIRCULAR CONN, RCPT, 24-61, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-61, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3474L24-61P MS3474L24-61P MS3474L24-61P MS3474L24-61P 80P6276
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Rcpt, 24-61, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details