MS3474L22-55PY-LC -- AE7 55C 55#20 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
Ae7 55C 55#20 Pin Recp Aero Electric
MS3474L22-55PY-LC
Description
AE7 55C 55#20 PIN RECP
Description
AE7 55C 55#20 PIN RECP
Suppliers
Ae7 55C 55#20 Pin Recp Aero Electric
54AH0788
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AH0788 |
|
Product Name
|
Ae7 55C 55#20 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
3.0 amps
View Details
Connector Type
Card Edge Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Contact Size (AWG)
24 AWG
View Details