Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3474L20-41S

Description
Jam Nut Receptacle
Request a Quote Datasheet
Description
Jam Nut Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3474L20-41S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3474L20-41S
MIL Spec Connector - MIL-C-26482 II MS3474L20-41S
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3474L20-41S
MIL Spec Connector - MIL-DTL 5015, I MS3474L20-41S
AE7 41C 41#20 SKT RECP

AE7 41C 41#20 SKT RECP

Buy Now
AE7 41C 41#20 SKT RECP

AE7 41C 41#20 SKT RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3474L20-41S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3474L20-41S
Connectors Mil-Qualified, Circular Body, All MS3474L20-41S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Rcpt, 20-41, Jam Nut; Military Specification Aero Electric - 80P6262 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-41, Jam Nut; Military Specification Aero Electric
80P6262
Circular Conn, Rcpt, 20-41, Jam Nut; Military Specification Aero Electric 80P6262
CIRCULAR CONN, RCPT, 20-41, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 20-41, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3474L20-41S MS3474L20-41S Conesys Aero-Electric MS3474L20-41S MS3474L20-41S 80P6262
Product Name MIL Spec Connector - MIL-C-26482 II MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 20-41, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5B-2021 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
6 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details