Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-C-26482 II
MS3474L20-16SW
Description
AE7 16C 16#16 SKT RECP
-
PEI-Genesis
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
AE7 16C 16#16 SKT RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3474L20-16SW |
MS3474L20-16SW |
MS3474L20-16SW |
|
Product Name
|
|
MIL Spec Connector - MIL-C-26482 II |
Unspecified Connectors |
|
Gender
|
Female / Jack
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details