Aero-Electric Connector, Inc.
Ae7 18C 18#20 Pin Recp Aero Electric
MS3474L14-18P-LC
Description
AE7 18C 18#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 18C 18#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 18C 18#20 Pin Recp Aero Electric
32AH2910
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3474L14-18P-LC |
32AH2910 |
|
Product Name
|
|
Ae7 18C 18#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details