Aero-Electric Connector, Inc.
Ae7 10C 10#20 Pin Recp Aero Electric
MS3474L12-10P-LC
Description
AE7 10C 10#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 10C 10#20 Pin Recp Aero Electric
32AH2863
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3474L12-10P-LC |
32AH2863 |
|
Product Name
|
|
Ae7 10C 10#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Amphenol Communications Solutions
Connector Type
Rectangular Connectors, Heavy Duty
View Details
2 suppliers