Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3474L10-6S

Description
AE7 6C 6#20 SKT RECP
Request a Quote Datasheet
Description
AE7 6C 6#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 6C 6#20 SKT RECP

AE7 6C 6#20 SKT RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3474L10-6S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3474L10-6S
Connectors Mil-Qualified, Circular Body, All MS3474L10-6S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3474L10-6S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3474L10-6S
MIL Spec Connector - MIL-C-26482 II MS3474L10-6S
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3474L10-6S
MIL Spec Connector - MIL-DTL 5015, I MS3474L10-6S
AE7 6C 6#20 SKT RECP

AE7 6C 6#20 SKT RECP

Buy Now
Circular Conn, Rcpt, 10-6, Jam Nut; Military Specification Aero Electric - 98Y5259 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-6, Jam Nut; Military Specification Aero Electric
98Y5259
Circular Conn, Rcpt, 10-6, Jam Nut; Military Specification Aero Electric 98Y5259
CIRCULAR CONN, RCPT, 10-6, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 10-6, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3474L10-6S MS3474L10-6S MS3474L10-6S MS3474L10-6S 98Y5259
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Rcpt, 10-6, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-SCT-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details