Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3472W8-98P

Description
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl
Request a Quote Datasheet
Description
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3472W8-98P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3472W8-98P
Connectors Mil-Qualified, Circular Body, All MS3472W8-98P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3472W8-98P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3472W8-98P
MIL Spec Connector - MIL-C-26482 II MS3472W8-98P
Wide Flange Mount Receptacle

Wide Flange Mount Receptacle

Buy Now
Circular Connector Aero Electric - 52X9231 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Aero Electric
52X9231
Circular Connector Aero Electric 52X9231
Circular Connector

Circular Connector

Supplier's Site
Circular Conn, Rcpt, 8-98, Wall Mount; Military Specification Aero Electric - 44X4517 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-98, Wall Mount; Military Specification Aero Electric
44X4517
Circular Conn, Rcpt, 8-98, Wall Mount; Military Specification Aero Electric 44X4517
CIRCULAR CONN, RCPT, 8-98, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 8-98, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3472W8-98P MS3472W8-98P 52X9231 44X4517
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Circular Connector Aero Electric Circular Conn, Rcpt, 8-98, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190401 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1904-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers