Aero-Electric Connector, Inc.
Ae7 55C 55#20 Pin Recp Aero Electric
MS3472W22-55PW-LC
Description
AE7 55C 55#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 55C 55#20 Pin Recp Aero Electric
54AH0746
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3472W22-55PW-LC |
54AH0746 |
|
Product Name
|
|
Ae7 55C 55#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers