Aero-Electric Connector, Inc.
Ae7 21C 21#16 Pin Recp Aero Electric
MS3472W22-21PZ-LC
Description
AE7 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 21C 21#16 Pin Recp Aero Electric
32AH2803
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3472W22-21PZ-LC |
32AH2803 |
|
Product Name
|
|
Ae7 21C 21#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details