Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3472W18-8P

Description
Wide Flange Mount Receptacle
Request a Quote
Description
Wide Flange Mount Receptacle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3472W18-8P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3472W18-8P
MIL Spec Connector - MIL-C-26482 II MS3472W18-8P
Wide Flange Mount Receptacle

Wide Flange Mount Receptacle

Buy Now
AE7 8C 8#12 PIN RECP

AE7 8C 8#12 PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3472W18-8P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3472W18-8P
Connectors Mil-Qualified, Circular Body, All MS3472W18-8P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Rcpt, 18-8, Wall Mount; Military Specification Aero Electric - 44X4497 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-8, Wall Mount; Military Specification Aero Electric
44X4497
Circular Conn, Rcpt, 18-8, Wall Mount; Military Specification Aero Electric 44X4497
CIRCULAR CONN, RCPT, 18-8, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-8, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Ae7 8C 8#12 Pin Recp Aero Electric - 01AK3526 - Newark, An Avnet Company
Chicago, IL, United States
Ae7 8C 8#12 Pin Recp Aero Electric
01AK3526
Ae7 8C 8#12 Pin Recp Aero Electric 01AK3526
AE7 8C 8#12 PIN RECP

AE7 8C 8#12 PIN RECP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3472W18-8P Conesys Aero-Electric MS3472W18-8P MS3472W18-8P 44X4497 01AK3526
Product Name MIL Spec Connector - MIL-C-26482 II Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 18-8, Wall Mount; Military Specification Aero Electric Ae7 8C 8#12 Pin Recp Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589691-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1287-SCT-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details