Aero-Electric Connector, Inc.
Ae7 21C 21#16 Pin Recp Aero Electric
MS3472L22-21P-LC
Description
AE7 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 21C 21#16 Pin Recp Aero Electric
32AH2529
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3472L22-21P-LC |
32AH2529 |
|
Product Name
|
|
Ae7 21C 21#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details