Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3472L20-41S

Description
AE7 41C 41#20 SKT RECP
Request a Quote Datasheet
Description
AE7 41C 41#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 41C 41#20 SKT RECP

AE7 41C 41#20 SKT RECP

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3472L20-41S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3472L20-41S
MIL Spec Connector - MIL-C-26482 II MS3472L20-41S
Wide Flange Mount Receptacle

Wide Flange Mount Receptacle

Buy Now
Circular Conn, Rcpt, 20-41, Wall Mount; Military Specification Aero Electric - 80P6209 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-41, Wall Mount; Military Specification Aero Electric
80P6209
Circular Conn, Rcpt, 20-41, Wall Mount; Military Specification Aero Electric 80P6209
CIRCULAR CONN, RCPT, 20-41, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-41, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3472L20-41S MS3472L20-41S 80P6209
Product Name MIL Spec Connector - MIL-C-26482 II Circular Conn, Rcpt, 20-41, Wall Mount; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
XC4 DIN Medium/High-Current Connectors - XC4K-1542 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
2 suppliers
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 20 AWG
View Details