Aero-Electric Connector, Inc.
Ae7 41C 41#20 Pin Recp Aero Electric
MS3472L20-41PY-LC
Description
AE7 41C 41#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 41C 41#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 41C 41#20 Pin Recp Aero Electric
54AH0699
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3472L20-41PY-LC |
54AH0699 |
|
Product Name
|
|
Ae7 41C 41#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details