Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3472L20-41P

Description
AE7 41C 41#20 PIN RECP
Request a Quote Datasheet
Description
AE7 41C 41#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 41C 41#20 PIN RECP

AE7 41C 41#20 PIN RECP

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3472L20-41P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3472L20-41P
MIL Spec Connector - MIL-C-26482 II MS3472L20-41P
Wide Flange Mount Receptacle

Wide Flange Mount Receptacle

Buy Now
Circular Conn, Rcpt, 20-41, Wall Mount; Military Specification Aero Electric - 80P6208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-41, Wall Mount; Military Specification Aero Electric
80P6208
Circular Conn, Rcpt, 20-41, Wall Mount; Military Specification Aero Electric 80P6208
CIRCULAR CONN, RCPT, 20-41, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-41, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3472L20-41P MS3472L20-41P 80P6208
Product Name MIL Spec Connector - MIL-C-26482 II Circular Conn, Rcpt, 20-41, Wall Mount; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers