Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3472L20-39S

Description
Wide Flange Mount Receptacle
Request a Quote Datasheet
Description
Wide Flange Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3472L20-39S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3472L20-39S
MIL Spec Connector - MIL-C-26482 II MS3472L20-39S
Wide Flange Mount Receptacle

Wide Flange Mount Receptacle

Buy Now
AE7 39C 37#20 2#16 SKT RECP

AE7 39C 37#20 2#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 20-39, Wall Mount; Military Specification Aero Electric - 80P6207 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-39, Wall Mount; Military Specification Aero Electric
80P6207
Circular Conn, Rcpt, 20-39, Wall Mount; Military Specification Aero Electric 80P6207
CIRCULAR CONN, RCPT, 20-39, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-39, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3472L20-39S Conesys Aero-Electric MS3472L20-39S 80P6207
Product Name MIL Spec Connector - MIL-C-26482 II Circular Conn, Rcpt, 20-39, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 120165715 - Radwell International
Specs
Current Rating 10.0 amps
View Details