Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3472L20-39P

Description
Wide Flange Mount Receptacle
Request a Quote Datasheet
Description
Wide Flange Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3472L20-39P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3472L20-39P
MIL Spec Connector - MIL-C-26482 II MS3472L20-39P
Wide Flange Mount Receptacle

Wide Flange Mount Receptacle

Buy Now
AE7 39C 27#20 2#16 PIN RECP

AE7 39C 27#20 2#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 20-39, Wall Mount; Military Specification Aero Electric - 80P6206 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-39, Wall Mount; Military Specification Aero Electric
80P6206
Circular Conn, Rcpt, 20-39, Wall Mount; Military Specification Aero Electric 80P6206
CIRCULAR CONN, RCPT, 20-39, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-39, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3472L20-39P Conesys Aero-Electric MS3472L20-39P 80P6206
Product Name MIL Spec Connector - MIL-C-26482 II Circular Conn, Rcpt, 20-39, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1411/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers