Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3472L16-26S

Description
Wide Flange Mount Receptacle
Request a Quote Datasheet
Description
Wide Flange Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3472L16-26S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3472L16-26S
MIL Spec Connector - MIL-C-26482 II MS3472L16-26S
Wide Flange Mount Receptacle

Wide Flange Mount Receptacle

Buy Now
Circular Conn, Rcpt, 16-26, Wall Mount; Military Specification Aero Electric - 80P6195 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-26, Wall Mount; Military Specification Aero Electric
80P6195
Circular Conn, Rcpt, 16-26, Wall Mount; Military Specification Aero Electric 80P6195
CIRCULAR CONN, RCPT, 16-26, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 16-26, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3472L16-26S 80P6195
Product Name MIL Spec Connector - MIL-C-26482 II Circular Conn, Rcpt, 16-26, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
PC Pin, Single Post Connectors - 36-1447-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details