Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3472L14-12S

Description
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl
Request a Quote Datasheet
Description
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3472L14-12S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3472L14-12S
Connectors Mil-Qualified, Circular Body, All MS3472L14-12S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3472L14-12S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3472L14-12S
MIL Spec Connector - MIL-C-26482 II MS3472L14-12S
Wide Flange Mount Receptacle

Wide Flange Mount Receptacle

Buy Now
Circular Conn, Rcpt, 14-12, Wall Mount; Military Specification Aero Electric - 80P6181 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-12, Wall Mount; Military Specification Aero Electric
80P6181
Circular Conn, Rcpt, 14-12, Wall Mount; Military Specification Aero Electric 80P6181
CIRCULAR CONN, RCPT, 14-12, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 14-12, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Conn Mil-Dtl-26482 Circ Skt 12 Pos Crmp St Wall Mnt 12Term Rohs Compliant Conesys - 79AH4692 - Newark, An Avnet Company
Chicago, IL, United States
Conn Mil-Dtl-26482 Circ Skt 12 Pos Crmp St Wall Mnt 12Term Rohs Compliant Conesys
79AH4692
Conn Mil-Dtl-26482 Circ Skt 12 Pos Crmp St Wall Mnt 12Term Rohs Compliant Conesys 79AH4692
CONN MIL-DTL-26482 CIRC SKT 12 POS CRMP ST WALL MNT 12TERM ROHS COMPLIANT: NO

CONN MIL-DTL-26482 CIRC SKT 12 POS CRMP ST WALL MNT 12TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3472L14-12S MS3472L14-12S 80P6181 79AH4692
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Circular Conn, Rcpt, 14-12, Wall Mount; Military Specification Aero Electric Conn Mil-Dtl-26482 Circ Skt 12 Pos Crmp St Wall Mnt 12Term Rohs Compliant Conesys
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Industrial Circular Connectors - 2855127 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details